Comchip Technology Corporation Bridge Rectifiers KBPC1004-G

Description
Bridge Rectifier Single Phase Standard 400V QC Terminal KBPC
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V QC Terminal KBPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1847-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1847-ND
Bridge Rectifiers 641-1847-ND
Bridge Rectifier Single Phase Standard 400V QC Terminal KBPC

Bridge Rectifier Single Phase Standard 400V QC Terminal KBPC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1067153-KBPC1004-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1067153-KBPC1004-G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1067153-KBPC1004-G
Win Source Part Number: 1067153-KBPC1004-G Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: QC Terminal Package / Case: 4-Square, KBPC Supplier Device Package: KBPC Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): KBPC1004-GKBPC1004G; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-1847,KBPC1004-G- ND Base Product Number: KBPC1004

Win Source Part Number: 1067153-KBPC1004-G
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 50
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Mounting Type: QC Terminal
Package / Case: 4-Square, KBPC
Supplier Device Package: KBPC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): KBPC1004-GKBPC1004G;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-1847,KBPC1004-G-ND
Base Product Number: KBPC1004

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC1004-G
Bridge Rectifiers KBPC1004-G
Bridge Rectifiers VR=200V, IO=10A

Bridge Rectifiers VR=200V, IO=10A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 641-1847-ND 1067153-KBPC1004-G KBPC1004-G
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, KBPC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1335606 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Bridge Rectifiers - BAS4002ARPPE6327HTSA1DKR-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package TO-253-4, TO-253AA
Tj 150 C (302 F)
View Details
7 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS985C6R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 600 volts
View Details
Schottky Diodes & Rectifiers - 3972914 - RS Components, Ltd.
Specs
Package SOD-323; Sod-323
RoHS Compliant RoHS
trr 4 ns
View Details