Bridge Rectifier Single Phase Standard 800V Through Hole KBL
Manufacturer: Comchip Technology
Win Source Part Number: 777967-KBL408-G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, KBL
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: KBL408
Categories: Discrete Semiconductor Products
Manufacturer Package: KBL
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 4A
Alternative Parts (Cross-Reference): KBU406; KBU406 T0; KBU406G; KBL08/1;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Bridge Rectifiers VRRM=800V IF=4.0A
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 641-1684-ND | 777967-KBL408-G | KBL408-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - KBL408-G | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-SIP, KBL | KBL-4 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |