Manufacturer: Comchip Technology
Win Source Part Number: 099321-HER306GT-G
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-27
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,200
Diode Standard 600V 3A Through Hole DO-27
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 099321-HER306GT-G | HER306GT-G-ND | HER306GT-G |
| Product Name | Diodes, Rectifiers - Single - HER306GT-G | Single Diodes | Rectifiers |
| Diode Type | Standard | ||
| VF | 1.3 volts | ||
| VR | 600 volts | ||
| IR | 0.0050 mA |