Comchip Technology Corporation 1KV 4A Diode and Rectifier GBU4M-G

Description
BRIDGE RECT 1PHASE 1KV 4A GBU Product overview: GBU4M-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4M-G can be used for catalog matching and distributor lookup.
Request a Quote
Description
BRIDGE RECT 1PHASE 1KV 4A GBU Product overview: GBU4M-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4M-G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1KV 4A Diode and Rectifier - 299-GBU4M-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 4A Diode and Rectifier
299-GBU4M-G
1KV 4A Diode and Rectifier 299-GBU4M-G
BRIDGE RECT 1PHASE 1KV 4A GBU Product overview: GBU4M-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4M-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 4A GBU Product overview: GBU4M-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4M-G can be used for catalog matching and distributor lookup.

Supplier's Site
Bridge Rectifiers - GBU4M-G - 775022-GBU4M-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU4M-G
775022-GBU4M-G
Bridge Rectifiers - GBU4M-G 775022-GBU4M-G
Manufacturer: Comchip Technology Win Source Part Number: 775022-GBU4M-G Packaging: Tube Mounting Style: Through Hole Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Comchip Technology
Win Source Part Number: 775022-GBU4M-G
Packaging: Tube
Mounting Style: Through Hole
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU4M-G
Bridge Rectifiers GBU4M-G
Bridge Rectifiers DIODE BRIDGE 1000V 4A

Bridge Rectifiers DIODE BRIDGE 1000V 4A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 299-GBU4M-G 775022-GBU4M-G GBU4M-G
Product Name 1KV 4A Diode and Rectifier Bridge Rectifiers - GBU4M-G Bridge Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data