Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Bridge Rectifiers VR=1000V IAV=4.0A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | GBU410-G-ND | GBU410-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |