Comchip Technology Corporation Bridge Rectifiers GBU2510-HF

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-GBU2510-HF-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-GBU2510-HF-ND
Bridge Rectifiers 641-GBU2510-HF-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU

Bridge Rectifier Single Phase Standard 1kV Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU2510-HF - 848357-GBU2510-HF - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU2510-HF
848357-GBU2510-HF
Bridge Rectifiers - GBU2510-HF 848357-GBU2510-HF
Manufacturer: Comchip Technology Win Source Part Number: 848357-GBU2510-HF Features: Bridge Rectifier 1 kV Package: Tube Family Name: GBU2510 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080

Manufacturer: Comchip Technology
Win Source Part Number: 848357-GBU2510-HF
Features: Bridge Rectifier 1 kV
Package: Tube
Family Name: GBU2510
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rectifiers Diodes
Product Number 641-GBU2510-HF-ND 848357-GBU2510-HF
Product Name Bridge Rectifiers Bridge Rectifiers - GBU2510-HF
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Single Diodes - 1727-1PS76SB21FTR-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
6 suppliers