BRIDGE RECT 1PHASE 1KV 25A GBU Product overview: GBU2510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU2510-G can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Manufacturer: Comchip Technology
Win Source Part Number: 1040871-GBU2510-G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1V @ 12.5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 20
BRIDGE RECT 1PHASE 1KV 25A GBU
Bridge Rectifiers GBU GPP 25A 1000V Rect. Bridge Diode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 299-GBU2510-G | 641-1374-5-ND | 1040871-GBU2510-G | 186-GBU2510-G | GBU2510-G |
| Product Name | 1KV 25A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - GBU2510-G | BRIDGE RECT 1PHASE 1KV 25A GBU | Bridge Rectifiers |
| Package | Tube | 4-SIP, GBU | GBU-4 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |