Bridge Rectifier Single Phase Standard 600V Through Hole GBU
BRIDGE RECT 1PHASE 600V 4.2A GBU Product overview: GBU2506-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU2506-G can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 872614-GBU2506-G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBU
Package: 4-SIP, GBU
Package: Bulk
Mounting: Through Hole
Family Name: GBU2506
Categories: Discrete Semiconductor Products
Case / Package: GBU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1975, GBU2506-G-ND
Bridge Rectifiers VR=600V IAV=25.0A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 641-1975-ND | 299-GBU2506-G | 872614-GBU2506-G | GBU2506-G |
| Product Name | Bridge Rectifiers | 600V 4.2A Diode and Rectifier | Bridge Rectifiers - GBU2506-G | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |