Comchip Technology Corporation Bridge Rectifiers - GBU1510-G GBU1510-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 1040867-GBU1510-G Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1V @ 7.5A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Alternative Parts (Cross-Reference): GBU15M-BP; GBU1510; GBU12M; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1040867-GBU1510-G Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1V @ 7.5A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Alternative Parts (Cross-Reference): GBU15M-BP; GBU1510; GBU12M; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU1510-G - 1040867-GBU1510-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU1510-G
1040867-GBU1510-G
Bridge Rectifiers - GBU1510-G 1040867-GBU1510-G
Manufacturer: Comchip Technology Win Source Part Number: 1040867-GBU1510-G Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1V @ 7.5A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Alternative Parts (Cross-Reference): GBU15M-BP; GBU1510; GBU12M; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 20

Manufacturer: Comchip Technology
Win Source Part Number: 1040867-GBU1510-G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1V @ 7.5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Alternative Parts (Cross-Reference): GBU15M-BP; GBU1510; GBU12M;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 20

Buy Now Datasheet
1KV 15A Diode and Rectifier - 299-GBU1510-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 15A Diode and Rectifier
299-GBU1510-G
1KV 15A Diode and Rectifier 299-GBU1510-G
BRIDGE RECT 1PHASE 1KV 15A GBU Product overview: GBU1510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU1510-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 15A GBU Product overview: GBU1510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU1510-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 641-1371-5-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1371-5-ND
Bridge Rectifiers 641-1371-5-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU

Bridge Rectifier Single Phase Standard 1kV Through Hole GBU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Diodes Rectifiers Rectifiers
Product Number 1040867-GBU1510-G 299-GBU1510-G 641-1371-5-ND
Product Name Bridge Rectifiers - GBU1510-G 1KV 15A Diode and Rectifier Bridge Rectifiers
Diode Type Single Phase
VF 1 volts
IR 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data