Win Source Part Number: 1060507-GBU1502-G
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 20
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 7.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GBU
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): GBU1502-GGBU1502G;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: GBU1502
Bridge Rectifier Single Phase Standard 200V Through Hole GBU
Bridge Rectifiers DIODES, BRIDGE GPP 15A 200V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1060507-GBU1502-G | GBU1502-G-ND | GBU1502-G |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||
| VF | 1 volts | ||
| IR | 0.0100 mA |