Comchip Technology Corporation Bridge Rectifiers GBU1010-G

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1368-5-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1368-5-ND
Bridge Rectifiers 641-1368-5-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU

Bridge Rectifier Single Phase Standard 1kV Through Hole GBU

Buy Now Datasheet
1KV 10A Diode and Rectifier - 299-GBU1010-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 10A Diode and Rectifier
299-GBU1010-G
1KV 10A Diode and Rectifier 299-GBU1010-G
BRIDGE RECT 1PHASE 1KV 10A GBU Product overview: GBU1010-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU1010-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 10A GBU Product overview: GBU1010-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU1010-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBU1010-G - 1040861-GBU1010-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU1010-G
1040861-GBU1010-G
Bridge Rectifiers - GBU1010-G 1040861-GBU1010-G
Manufacturer: Comchip Technology Win Source Part Number: 1040861-GBU1010-G Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1V @ 5A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 20

Manufacturer: Comchip Technology
Win Source Part Number: 1040861-GBU1010-G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1V @ 5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 20

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU1010-G
Bridge Rectifiers GBU1010-G
Bridge Rectifiers GBU GPP 25A 1000V Rect. Bridge Diode

Bridge Rectifiers GBU GPP 25A 1000V Rect. Bridge Diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 641-1368-5-ND 299-GBU1010-G 1040861-GBU1010-G GBU1010-G
Product Name Bridge Rectifiers 1KV 10A Diode and Rectifier Bridge Rectifiers - GBU1010-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU Tube GBU-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data