Manufacturer: Comchip Technology
Win Source Part Number: 775011-GBU1004-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Family Name: GBU1004
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 5A
Alternative Parts (Cross-Reference): GBU1004HX0G; GBU1004D2; GBU1004 C2G; KBU1004T0;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 20
Bridge Rectifier Single Phase Standard 400V Through Hole GBU
Bridge Rectifiers GBU GPP 10A 400V Rect. Bridge Diode
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 775011-GBU1004-G | 641-1367-5-ND | GBU1004-G |
| Product Name | Bridge Rectifiers - GBU1004-G | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||
| VF | 1 volts | ||
| IR | 0.0100 mA |