Comchip Technology Corporation Bridge Rectifiers GBPC5010-G

Description
Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1383-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1383-ND
Bridge Rectifiers 641-1383-ND
Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC

Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC

Buy Now Datasheet
1KV 50A Diode and Rectifier - 299-GBPC5010-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 50A Diode and Rectifier
299-GBPC5010-G
1KV 50A Diode and Rectifier 299-GBPC5010-G
BRIDGE RECT 1PHASE 1KV 50A GBPC Product overview: GBPC5010-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 50A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC5010-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 50A GBPC Product overview: GBPC5010-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 50A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC5010-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBPC5010-G - 139743-GBPC5010-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC5010-G
139743-GBPC5010-G
Bridge Rectifiers - GBPC5010-G 139743-GBPC5010-G
Manufacturer: Comchip Technology Win Source Part Number: 139743-GBPC5010-G Packaging: Tray Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Comchip Technology
Win Source Part Number: 139743-GBPC5010-G
Packaging: Tray
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 50A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC5010-G
Bridge Rectifiers GBPC5010-G
Bridge Rectifiers GBPC GPP 50A 1000V Rect. Bridge Diode

Bridge Rectifiers GBPC GPP 50A 1000V Rect. Bridge Diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 641-1383-ND 299-GBPC5010-G 139743-GBPC5010-G GBPC5010-G
Product Name Bridge Rectifiers 1KV 50A Diode and Rectifier Bridge Rectifiers - GBPC5010-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, GBPC Tray GBPC-G
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data