Bridge Rectifier Single Phase Standard 800V Through Hole GBPC-W
Win Source Part Number: 1368006-GBPC5008W-G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tray
Product Status: Active
Package / Case: 4-Square, GBPC-W
Supplier Device Package: GBPC-W
Base Product Number: GBPC5008
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 50 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 800 V
Bridge Rectifiers GBPCW GPP 50A 800V Rect. Bridge Diode
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 641-1388-ND | 1368006-GBPC5008W-G | GBPC5008W-G |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-Square, GBPC-W | GBPC-W-4 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |