BRIDGE RECT 1P 600V 50A GBPC-W
Bridge Rectifier Single Phase Standard 600V Through Hole GBPC-W
Win Source Part Number: 1368050-GBPC5006W-G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tray
Product Status: Active
Package / Case: 4-Square, GBPC-W
Supplier Device Package: GBPC-W
Base Product Number: GBPC5006
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 50 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V
| ODG (Origin Data Global) | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | GBPC5006W-G | 641-1387-ND | 1368050-GBPC5006W-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| VF | 1.1 volts | 1.1 volts | |
| IR | 0.0100 mA | 0.0100 mA | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |