Comchip Technology Corporation 1KV 35A Diode and Rectifier GBPC3510-G

Description
BRIDGE RECT 1PHASE 1KV 35A GBPC Product overview: GBPC3510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3510-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 1KV 35A GBPC Product overview: GBPC3510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3510-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 35A Diode and Rectifier - 299-GBPC3510-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 35A Diode and Rectifier
299-GBPC3510-G
1KV 35A Diode and Rectifier 299-GBPC3510-G
BRIDGE RECT 1PHASE 1KV 35A GBPC Product overview: GBPC3510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3510-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 35A GBPC Product overview: GBPC3510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3510-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBPC3510-G - 775006-GBPC3510-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC3510-G
775006-GBPC3510-G
Bridge Rectifiers - GBPC3510-G 775006-GBPC3510-G
Manufacturer: Comchip Technology Win Source Part Number: 775006-GBPC3510-G Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, GBPC Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 10μA @ 1000V Family Name: GBPC3510 Categories: Discrete Semiconductor Products Manufacturer Package: GBPC Voltage - Peak Reverse (Maximum): 1000V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A Alternative Parts (Cross-Reference): MP3510; KBPC3510FP; KBPC3510WP; NTE53028; Introduction Date: March 22, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Comchip Technology
Win Source Part Number: 775006-GBPC3510-G
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Family Name: GBPC3510
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A
Alternative Parts (Cross-Reference): MP3510; KBPC3510FP; KBPC3510WP; NTE53028;
Introduction Date: March 22, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Bridge Rectifiers - 641-1380-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1380-ND
Bridge Rectifiers 641-1380-ND
Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC

Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC3510-G
Bridge Rectifiers GBPC3510-G
Bridge Rectifiers GBPC GPP 35A 1000V Rect. Bridge Diode

Bridge Rectifiers GBPC GPP 35A 1000V Rect. Bridge Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-GBPC3510-G 775006-GBPC3510-G 641-1380-ND GBPC3510-G
Product Name 1KV 35A Diode and Rectifier Bridge Rectifiers - GBPC3510-G Bridge Rectifiers Bridge Rectifiers
Package Tray 4-Square, GBPC GBPC-4
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data