Comchip Technology Corporation Bridge Rectifiers GBPC3506W-G

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBPC-W
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBPC-W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1384-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1384-ND
Bridge Rectifiers 641-1384-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBPC-W

Bridge Rectifier Single Phase Standard 600V Through Hole GBPC-W

Buy Now Datasheet
Bridge Rectifiers - GBPC3506W-G - 108632-GBPC3506W-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC3506W-G
108632-GBPC3506W-G
Bridge Rectifiers - GBPC3506W-G 108632-GBPC3506W-G
Manufacturer: Comchip Technology Win Source Part Number: 108632-GBPC3506W-G Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC-W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Comchip Technology
Win Source Part Number: 108632-GBPC3506W-G
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC3506W-G
Bridge Rectifiers GBPC3506W-G
Bridge Rectifiers GBPCW GPP 35A 600V Rect. Bridge Diode

Bridge Rectifiers GBPCW GPP 35A 600V Rect. Bridge Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 641-1384-ND 108632-GBPC3506W-G GBPC3506W-G
Product Name Bridge Rectifiers Bridge Rectifiers - GBPC3506W-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, GBPC-W GBPC-W-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data