Comchip Technology Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC3504W-G

Description
Win Source Part Number: 1367993-GBPC3504W-G Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tray Product Status: Active Package / Case: 4-Square, GBPC-W Supplier Device Package: GBPC-W Base Product Number: GBPC3504 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 400 V
Request a Quote Datasheet
Description
Win Source Part Number: 1367993-GBPC3504W-G Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tray Product Status: Active Package / Case: 4-Square, GBPC-W Supplier Device Package: GBPC-W Base Product Number: GBPC3504 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 400 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367993-GBPC3504W-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367993-GBPC3504W-G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367993-GBPC3504W-G
Win Source Part Number: 1367993-GBPC3504W-G Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tray Product Status: Active Package / Case: 4-Square, GBPC-W Supplier Device Package: GBPC-W Base Product Number: GBPC3504 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 400 V

Win Source Part Number: 1367993-GBPC3504W-G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tray
Product Status: Active
Package / Case: 4-Square, GBPC-W
Supplier Device Package: GBPC-W
Base Product Number: GBPC3504
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 35 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 400 V

Buy Now Datasheet
400V 35A Diode and Rectifier - 299-GBPC3504W-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 35A Diode and Rectifier
299-GBPC3504W-G
400V 35A Diode and Rectifier 299-GBPC3504W-G
BRIDGE RECT 1P 400V 35A GBPC-W Product overview: GBPC3504W-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3504W-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 400V 35A GBPC-W Product overview: GBPC3504W-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3504W-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBPC3504W-G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC3504W-G-ND
Bridge Rectifiers GBPC3504W-G-ND
Bridge Rectifier Single Phase Standard 400V Through Hole GBPC-W

Bridge Rectifier Single Phase Standard 400V Through Hole GBPC-W

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC3504W-G
Bridge Rectifiers GBPC3504W-G
Bridge Rectifiers VR=400V, IO=35A

Bridge Rectifiers VR=400V, IO=35A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1367993-GBPC3504W-G 299-GBPC3504W-G GBPC3504W-G-ND GBPC3504W-G
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers 400V 35A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts
IR 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5416 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAV99W/DG/B3F-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers