Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W
Bridge Rectifiers RECT BRIDGE 25A 1000V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | GBPC2510W-G-ND | GBPC2510W-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |