Bridge Rectifier Single Phase Standard 1kV Through Hole GBJ
Bridge Rectifiers VR=1000V IAV=25.0A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | GBJ2510-04-G-ND | GBJ2510-04-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |