COMCHIP TECHNOLOGY CORPORATION
FR604-G -- RECTIFIERS
Comchip Technology Corporation
Rectifiers
FR604-G
Description
Rectifiers 400V 6A
Datasheet
Description
Rectifiers 400V 6A
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FR604-G |
|
Product Name
|
Rectifiers |
|
Package
|
R-6
|
Unlock Full Specs
to access all available technical data
Similar Products
Rectifier Configuration / Technology
Schottky
Package
Smaf
RoHS Compliant
RoHS
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Fuji Electric Corp. of America
Package
TO-220
IO
20 amps
VRRM
300 volts
View Details