Bipolar (BJT) Transistor NPN 50V 2A 100MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 50V 2A 100MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 50V 2A 100MHz 350mW Surface Mount SOT-23-3
Bipolar Transistors - BJT NPN TRANSISTOR 2A 50V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 641-1791-6-ND | FMMT619-G |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN |