Diode Standard 600V 2A Surface Mount SOD-123F
Manufacturer: Comchip Technology
Win Source Part Number: 871119-ES2JWF-HF
Features: Diode Standard 600 V 2A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: ES2J
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Step Recovery Diodes |
| Product Number | 641-ES2JWF-HFTR-ND | 871119-ES2JWF-HF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ES2JWF-HF |
| Tj | -55 to 150 C (-67 to 302 F) |