Win Source Part Number: 1122224-ES2AB-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB/DO-214AA
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-ES2AB-HFTR
Base Product Number: ES2A
| Win Source Electronics | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | 1122224-ES2AB-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Configuration | Single |
| Package | DO-214AA, SMB |
| VF | 1 volts |
| VR | 50 volts |