Comchip Technology Corporation Discrete Semiconductor Products DB102S

Description
Manufacturer: Comchip Technology Win Source Part Number: 124454-DB102S Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 4-SMD, Gull Wing Manufacturer Device Package: DBS Diode Type: Single Phase Voltage - Peak Reverse (Max): 100V Current - DC Forward (If) (Max): 1A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 124454-DB102S Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 4-SMD, Gull Wing Manufacturer Device Package: DBS Diode Type: Single Phase Voltage - Peak Reverse (Max): 100V Current - DC Forward (If) (Max): 1A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 124454-DB102S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
124454-DB102S
Discrete Semiconductor Products 124454-DB102S
Manufacturer: Comchip Technology Win Source Part Number: 124454-DB102S Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 4-SMD, Gull Wing Manufacturer Device Package: DBS Diode Type: Single Phase Voltage - Peak Reverse (Max): 100V Current - DC Forward (If) (Max): 1A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Comchip Technology
Win Source Part Number: 124454-DB102S
Category: Discrete Semiconductor Products
Family: Diodes - Bridge Rectifiers
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: 4-SMD, Gull Wing
Manufacturer Device Package: DBS
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 100V
Current - DC Forward (If) (Max): 1A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 124454-DB102S
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data