Zener Diode 5.6V 100mW ±5.45% Surface Mount 0201
Zener Diodes SMD Zener Diode 100mW 5.6V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 641-1485-2-ND | CZRZ5V6B-HF |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |