Win Source Part Number: 1367425-CZRZ3V3B-HF
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: CZRZ3V3
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5.61%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 20 µA @ 1 V
Power - Max: 100 mW
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 100 Ohms
Zener Diode 3.3V 100mW ±5.61% Surface Mount 0201 (0603 Metric)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1367425-CZRZ3V3B-HF | 641-1528-2-ND | CZRZ3V3B-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Zener Diodes |
| Package | 0201 (0603 Metric) | 0201 (0603 metric) |