Comchip Technology Corporation 16V 350MW Zener Diode CZRW5246B-G

Description
DIODE ZENER 16V 350MW SOD123 Product overview: CZRW5246B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5246B-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 16V 350MW SOD123 Product overview: CZRW5246B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5246B-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 350MW Zener Diode - 287-CZRW5246B-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 350MW Zener Diode
287-CZRW5246B-G
16V 350MW Zener Diode 287-CZRW5246B-G
DIODE ZENER 16V 350MW SOD123 Product overview: CZRW5246B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5246B-G can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 350MW SOD123 Product overview: CZRW5246B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5246B-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CZRW5246B-G - 1166002-CZRW5246B-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRW5246B-G
1166002-CZRW5246B-G
Diodes - Zener - Single - CZRW5246B-G 1166002-CZRW5246B-G
Manufacturer: Comchip Technology Win Source Part Number: 1166002-CZRW5246B-G Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1166002-CZRW5246B-G
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Single Zener Diodes - CZRW5246B-G-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CZRW5246B-G-ND
Single Zener Diodes CZRW5246B-G-ND
Zener Diode 16V 350mW ±5% Surface Mount SOD-123

Zener Diode 16V 350mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRW5246B-G
Zener Diodes CZRW5246B-G
Zener Diodes 0.350W, VR=16V

Zener Diodes 0.350W, VR=16V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-CZRW5246B-G 1166002-CZRW5246B-G CZRW5246B-G-ND CZRW5246B-G
Product Name 16V 350MW Zener Diode Diodes - Zener - Single - CZRW5246B-G Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123-2
RoHS Compliant RoHS
VZ 16 volts
Unlock Full Specs
to access all available technical data