Manufacturer: Comchip Technology
Win Source Part Number: 1166000-CZRW5236B-G
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
DIODE ZENER 7.5V 350MW SOD123 Product overview: CZRW5236B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5236B-G can be used for catalog matching and distributor lookup.
Zener Diode 7.5V 350mW ±5% Surface Mount SOD-123
Zener Diodes 0.350W, VR=7.5V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1166000-CZRW5236B-G | 287-CZRW5236B-G | CZRW5236B-G-ND | CZRW5236B-G |
| Product Name | Diodes - Zener - Single - CZRW5236B-G | 7.5V 350MW Zener Diode | Single Zener Diodes | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123-2 | ||
| RoHS Compliant | RoHS | |||
| VZ | 7.5 volts |