Manufacturer: Comchip Technology
Win Source Part Number: 1165999-CZRW5235B-G
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Zener Diode 6.8V 350mW ±5% Surface Mount SOD-123
Zener Diodes 0.350W, VR=6.8V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1165999-CZRW5235B-G | CZRW5235B-G-ND | CZRW5235B-G |
| Product Name | Diodes - Zener - Single - CZRW5235B-G | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |