Comchip Technology Corporation 5.6V 350MW Zener Diode CZRW5232B-G

Description
DIODE ZENER 5.6V 350MW SOD123 Product overview: CZRW5232B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5232B-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 350MW SOD123 Product overview: CZRW5232B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5232B-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 350MW Zener Diode - 287-CZRW5232B-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 350MW Zener Diode
287-CZRW5232B-G
5.6V 350MW Zener Diode 287-CZRW5232B-G
DIODE ZENER 5.6V 350MW SOD123 Product overview: CZRW5232B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5232B-G can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 350MW SOD123 Product overview: CZRW5232B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5232B-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 641-1463-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1463-1-ND
Single Zener Diodes 641-1463-1-ND
Zener Diode 5.6V 350mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 350mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 641-1463-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1463-6-ND
Single Zener Diodes 641-1463-6-ND
Zener Diode 5.6V 350mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 350mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 641-1463-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1463-2-ND
Single Zener Diodes 641-1463-2-ND
Zener Diode 5.6V 350mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 350mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - CZRW5232B-G - 050733-CZRW5232B-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRW5232B-G
050733-CZRW5232B-G
Diodes - Zener - Single - CZRW5232B-G 050733-CZRW5232B-G
Manufacturer: Comchip Technology Win Source Part Number: 050733-CZRW5232B-G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 050733-CZRW5232B-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
CZRW5232B-G
Zener Diodes CZRW5232B-G
Zener Diodes 0.350W, VR=5.6V

Zener Diodes 0.350W, VR=5.6V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CZRW5232B-G 641-1463-1-ND 050733-CZRW5232B-G CZRW5232B-G
Product Name 5.6V 350MW Zener Diode Single Zener Diodes Diodes - Zener - Single - CZRW5232B-G Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts
ZZT 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data