Manufacturer: Comchip Technology
Win Source Part Number: 114363-CZRW5231B-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Zener Diode 5.1V 350mW ±5% Surface Mount SOD-123
Zener Diodes 0.350W, VR=5.1V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 114363-CZRW5231B-G | CZRW5231B-G-ND | CZRW5231B-G |
| Product Name | Diodes - Zener - Single - CZRW5231B-G | Single Zener Diodes | Zener Diodes |
| Life Cycle Stage | Active | ||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 5.1 volts | ||
| ZZT | 17 ohms |