Zener Diode 3.9V 350mW ±5% Surface Mount SOD-123
Win Source Part Number: 977355-CZRW5228B-G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 23 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Comchip Technology
Base Product Number: CZRW5228
DIODE ZENER 3.9V 350MW SOD123 Product overview: CZRW5228B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5228B-G can be used for catalog matching and distributor lookup.
DIODE ZENER 3.9V 350MW SOD123
Zener Diodes 0.350W, VR=3.9V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CZRW5228B-G-ND | 977355-CZRW5228B-G | 287-CZRW5228B-G | 186-CZRW5228B-G | CZRW5228B-G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 3.9V 350MW Zener Diode | DIODE ZENER 3.9V 350MW SOD123 | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | ||
| ZZT | 23 ohms | 23 ohms |