Comchip Technology Corporation 3.3V 350MW Zener Diode CZRW5226B-G

Description
DIODE ZENER 3.3V 350MW SOD123 Product overview: CZRW5226B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5226B-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 350MW SOD123 Product overview: CZRW5226B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5226B-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 350MW Zener Diode - 287-CZRW5226B-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 350MW Zener Diode
287-CZRW5226B-G
3.3V 350MW Zener Diode 287-CZRW5226B-G
DIODE ZENER 3.3V 350MW SOD123 Product overview: CZRW5226B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5226B-G can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 350MW SOD123 Product overview: CZRW5226B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW5226B-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CZRW5226B-G - 1165997-CZRW5226B-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRW5226B-G
1165997-CZRW5226B-G
Diodes - Zener - Single - CZRW5226B-G 1165997-CZRW5226B-G
Manufacturer: Comchip Technology Win Source Part Number: 1165997-CZRW5226B-G Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Comchip Technology
Win Source Part Number: 1165997-CZRW5226B-G
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Single Zener Diodes - CZRW5226B-G-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CZRW5226B-G-ND
Single Zener Diodes CZRW5226B-G-ND
Zener Diode 3.3V 350mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 350mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRW5226B-G
Zener Diodes CZRW5226B-G
Zener Diodes 0.350W, VR=3.3V

Zener Diodes 0.350W, VR=3.3V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-CZRW5226B-G 1165997-CZRW5226B-G CZRW5226B-G-ND CZRW5226B-G
Product Name 3.3V 350MW Zener Diode Diodes - Zener - Single - CZRW5226B-G Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123-2
RoHS Compliant RoHS
VZ 3.3 volts
Unlock Full Specs
to access all available technical data