Zener Diode 3V 350mW ±5% Surface Mount SOD-123
Zener Diodes 0.350W, VR=3.0V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRW5225B-G-ND | CZRW5225B-G |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |