Comchip Technology Corporation 350MW Zener Diode CZRW4689-G

Description
DIODE ZENER 350MW SOD123 Product overview: CZRW4689-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW4689-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 350MW SOD123 Product overview: CZRW4689-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW4689-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350MW Zener Diode - 287-CZRW4689-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MW Zener Diode
287-CZRW4689-G
350MW Zener Diode 287-CZRW4689-G
DIODE ZENER 350MW SOD123 Product overview: CZRW4689-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW4689-G can be used for catalog matching and distributor lookup.

DIODE ZENER 350MW SOD123 Product overview: CZRW4689-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRW4689-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 641-CZRW4689-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-CZRW4689-GTR-ND
Single Zener Diodes 641-CZRW4689-GTR-ND
DIODE ZENER 5.1V 350MW SOD123

DIODE ZENER 5.1V 350MW SOD123

Buy Now Datasheet
Diodes - Zener - Single - CZRW4689-G - 1165996-CZRW4689-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRW4689-G
1165996-CZRW4689-G
Diodes - Zener - Single - CZRW4689-G 1165996-CZRW4689-G
Manufacturer: Comchip Technology Win Source Part Number: 1165996-CZRW4689-G Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1165996-CZRW4689-G
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
CZRW4689-G
Zener Diodes CZRW4689-G
Zener Diodes

Zener Diodes

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CZRW4689-G 641-CZRW4689-GTR-ND 1165996-CZRW4689-G CZRW4689-G
Product Name 350MW Zener Diode Single Zener Diodes Diodes - Zener - Single - CZRW4689-G Zener Diodes
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data