Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323
Zener Diodes ZENER 4.3V 0.2W
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRV5229B-G-ND | CZRV5229B-G |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -60 to 150 C (-76 to 302 F) |