Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F
Zener Diodes 150mW 5.6V Zener
DIODE ZENER 5.6V 150MW 0603
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | CZRUR52C5V6-ND | CZRUR52C5V6 | CZRUR52C5V6 |
| Product Name | Single Zener Diodes | Zener Diodes | Single Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |