Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F
Zener Diodes 0.15W, VZ=5.6V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRUR52C5V6-HF-ND | CZRUR52C5V6-HF |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |