Zener Diode 3.6V 150mW ±5% Surface Mount 0603/SOD-523F
Zener Diodes 150mW 3.6V Zener
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRUR52C3V6-ND | CZRUR52C3V6 |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |