Zener Diode 27V 150mW ±5% Surface Mount 0603/SOD-523F
DIODE ZENER 27V 150MW 0603
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | CZRUR52C27-ND | CZRUR52C27 | 186-CZRUR52C27 |
| Product Name | Single Zener Diodes | Zener Diodes | DIODE ZENER 27V 150MW 0603 |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package | SOD-523; SOD-523F-2 | 2-SMD, No Lead | |
| Life Cycle Stage | Active |