Zener Diode 3.3V 150mW ±2% Surface Mount 0603/SOD-523F
Zener Diodes ZENER 150mW 3.3V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRUR3V3B-HF-ND | CZRUR3V3B-HF |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |