Zener Diode 5.6V 150mW ±2% Surface Mount 0603/SOD-523F
Manufacturer: Comchip Technology
Win Source Part Number: 1031955-CZRU5V6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603/SOD-523F
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | CZRU5V6B-ND | 1031955-CZRU5V6B | CZRU5V6B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - CZRU5V6B | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-523; 0603/SOD-523F | SOD-523; SOD-523F-2 | |
| VZ | 5.6 volts |