Comchip Technology Corporation 9.1V 150MW Zener Diode CZRU52C9V1

Description
DIODE ZENER 9.1V 150MW 0603 Product overview: CZRU52C9V1 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C9V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.1V 150MW 0603 Product overview: CZRU52C9V1 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C9V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V 150MW Zener Diode - 287-CZRU52C9V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 150MW Zener Diode
287-CZRU52C9V1
9.1V 150MW Zener Diode 287-CZRU52C9V1
DIODE ZENER 9.1V 150MW 0603 Product overview: CZRU52C9V1 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C9V1 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 150MW 0603 Product overview: CZRU52C9V1 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C9V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1133752-CZRU52C9V1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1133752-CZRU52C9V1
Discrete Semiconductor Products - Diodes - Zener - Single 1133752-CZRU52C9V1
Win Source Part Number: 1133752-CZRU52C9V1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 150 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 7 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 10 Ohms Package / Case: 2-SMD, No Lead Supplier Device Package: 0603/SOD-523F Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Comchip Technology Other Names: 641-1035-2,641-1035- 6,Q7353892,641-1035- 1 Base Product Number: CZRU52C9V1

Win Source Part Number: 1133752-CZRU52C9V1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 150 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 7 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: 2-SMD, No Lead
Supplier Device Package: 0603/SOD-523F
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Comchip Technology
Other Names: 641-1035-2,641-1035-6,Q7353892,641-1035-1
Base Product Number: CZRU52C9V1

Buy Now Datasheet
Single Zener Diodes - 641-1035-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1035-2-ND
Single Zener Diodes 641-1035-2-ND
Zener Diode 9.1V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 9.1V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-1035-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1035-1-ND
Single Zener Diodes 641-1035-1-ND
Zener Diode 9.1V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 9.1V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-1035-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1035-6-ND
Single Zener Diodes 641-1035-6-ND
Zener Diode 9.1V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 9.1V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C9V1
Zener Diodes CZRU52C9V1
Zener Diodes ZENER, 150mW 9.1V

Zener Diodes ZENER, 150mW 9.1V

Buy Now Datasheet
DIODE ZENER 9.1V 150MW 0603 - 186-CZRU52C9V1 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 9.1V 150MW 0603
186-CZRU52C9V1
DIODE ZENER 9.1V 150MW 0603 186-CZRU52C9V1
DIODE ZENER 9.1V 150MW 0603

DIODE ZENER 9.1V 150MW 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CZRU52C9V1 1133752-CZRU52C9V1 641-1035-2-ND CZRU52C9V1 186-CZRU52C9V1
Product Name 9.1V 150MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes DIODE ZENER 9.1V 150MW 0603
Package Tape & Reel (TR) 2-SMD, No Lead SOD-523; SOD-523F-2 2-SMD, No Lead
RoHS Compliant RoHS RoHS
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data