Win Source Part Number: 1214411-CZRU52C7V5
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 150 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 5 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: 2-SMD, No Lead
Supplier Device Package: 0603/SOD-523F
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Comchip Technology
Other Names: 641-1033-6,641-1033-
Base Product Number: CZRU52C7V5
Zener Diode 7.5V 150mW ±5% Surface Mount 0603/SOD-523F
Zener Diode 7.5V 150mW ±5% Surface Mount 0603/SOD-523F
Zener Diode 7.5V 150mW ±5% Surface Mount 0603/SOD-523F
Zener Diodes ZENER, 150mW 7.5V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1214411-CZRU52C7V5 | 641-1033-2-ND | CZRU52C7V5 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes |
| Package | 2-SMD, No Lead | SOD-523; SOD-523F-2 |