Comchip Technology Corporation 6.8V 150MW Zener Diode CZRU52C6V8

Description
DIODE ZENER 6.8V 150MW 0603 Product overview: CZRU52C6V8 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C6V8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 150MW 0603 Product overview: CZRU52C6V8 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C6V8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V 150MW Zener Diode - 287-CZRU52C6V8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 150MW Zener Diode
287-CZRU52C6V8
6.8V 150MW Zener Diode 287-CZRU52C6V8
DIODE ZENER 6.8V 150MW 0603 Product overview: CZRU52C6V8 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C6V8 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 150MW 0603 Product overview: CZRU52C6V8 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C6V8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CZRU52C6V8 - 867951-CZRU52C6V8 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRU52C6V8
867951-CZRU52C6V8
Diodes - Zener - Single - CZRU52C6V8 867951-CZRU52C6V8
Manufacturer: Comchip Technology Win Source Part Number: 867951-CZRU52C6V8 Operating Temperature Range: -55°C ~ 125°C Features: Zener Diode 6.8 V 150 mW ±5% Surface Mount 0603/SOD-523F Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: CZRU52C6V8 Categories: Discrete Semiconductor Products Case / Package: 0603/SOD-523F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 641-1032-6, 641-1032-1, 641-1032-2

Manufacturer: Comchip Technology
Win Source Part Number: 867951-CZRU52C6V8
Operating Temperature Range: -55°C ~ 125°C
Features: Zener Diode 6.8 V 150 mW ±5% Surface Mount 0603/SOD-523F
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: CZRU52C6V8
Categories: Discrete Semiconductor Products
Case / Package: 0603/SOD-523F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 641-1032-6, 641-1032-1, 641-1032-2

Buy Now Datasheet
Single Zener Diodes - 641-1032-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1032-2-ND
Single Zener Diodes 641-1032-2-ND
Zener Diode 6.8V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 6.8V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-1032-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1032-6-ND
Single Zener Diodes 641-1032-6-ND
Zener Diode 6.8V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 6.8V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-1032-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1032-1-ND
Single Zener Diodes 641-1032-1-ND
Zener Diode 6.8V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 6.8V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C6V8
Zener Diodes CZRU52C6V8
Zener Diodes ZENER, 150mW 6.8V

Zener Diodes ZENER, 150mW 6.8V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-CZRU52C6V8 867951-CZRU52C6V8 641-1032-2-ND CZRU52C6V8
Product Name 6.8V 150MW Zener Diode Diodes - Zener - Single - CZRU52C6V8 Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) SOD-523; 0603/SOD-523F SOD-523; SOD-523F-2
RoHS Compliant RoHS
VZ 6.8 volts
Unlock Full Specs
to access all available technical data