Comchip Technology Corporation Single Zener Diodes CZRU52C5V6

Description
Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 641-1030-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1030-6-ND
Single Zener Diodes 641-1030-6-ND
Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-1030-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1030-1-ND
Single Zener Diodes 641-1030-1-ND
Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-1030-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1030-2-ND
Single Zener Diodes 641-1030-2-ND
Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
5.6V 150MW Zener Diode - 287-CZRU52C5V6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 150MW Zener Diode
287-CZRU52C5V6
5.6V 150MW Zener Diode 287-CZRU52C5V6
DIODE ZENER 5.6V 150MW 0603 Product overview: CZRU52C5V6 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C5V6 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 150MW 0603 Product overview: CZRU52C5V6 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C5V6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CZRU52C5V6 - 1031954-CZRU52C5V6 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRU52C5V6
1031954-CZRU52C5V6
Diodes - Zener - Single - CZRU52C5V6 1031954-CZRU52C5V6
Manufacturer: Comchip Technology Win Source Part Number: 1031954-CZRU52C5V6 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 1V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603/SOD-523F Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1031954-CZRU52C5V6
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 1V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603/SOD-523F
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Single Zener Diodes - CZRU52C5V6 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CZRU52C5V6
Single Zener Diodes CZRU52C5V6
DIODE ZENER 5.6V 150MW 0603

DIODE ZENER 5.6V 150MW 0603

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C5V6
Zener Diodes CZRU52C5V6
Zener Diodes ZENER, 150mW 5.6V

Zener Diodes ZENER, 150mW 5.6V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 641-1030-6-ND 287-CZRU52C5V6 1031954-CZRU52C5V6 CZRU52C5V6 CZRU52C5V6
Product Name Single Zener Diodes 5.6V 150MW Zener Diode Diodes - Zener - Single - CZRU52C5V6 Single Zener Diodes Zener Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Tape & Reel (TR) SOD-523; 0603/SOD-523F 2-SMD, No Lead SOD-523; SOD-523F-2
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data