Comchip Technology Corporation 5.6V 150MW Zener Diode CZRU52C5V6-HF

Description
DIODE ZENER 5.6V 150MW 0603 Product overview: CZRU52C5V6-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C5V6-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 150MW 0603 Product overview: CZRU52C5V6-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C5V6-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 150MW Zener Diode - 287-CZRU52C5V6-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 150MW Zener Diode
287-CZRU52C5V6-HF
5.6V 150MW Zener Diode 287-CZRU52C5V6-HF
DIODE ZENER 5.6V 150MW 0603 Product overview: CZRU52C5V6-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C5V6-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 150MW 0603 Product overview: CZRU52C5V6-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C5V6-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 641-2075-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-2075-6-ND
Single Zener Diodes 641-2075-6-ND
Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-2075-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-2075-2-ND
Single Zener Diodes 641-2075-2-ND
Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-2075-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-2075-1-ND
Single Zener Diodes 641-2075-1-ND
Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 5.6V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Diodes - Zener - Single - CZRU52C5V6-HF - 040037-CZRU52C5V6-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRU52C5V6-HF
040037-CZRU52C5V6-HF
Diodes - Zener - Single - CZRU52C5V6-HF 040037-CZRU52C5V6-HF
Manufacturer: Comchip Technology Win Source Part Number: 040037-CZRU52C5V6-HF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 1V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603/SOD-523F Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 040037-CZRU52C5V6-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 1V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603/SOD-523F
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C5V6-HF
Zener Diodes CZRU52C5V6-HF
Zener Diodes 0.15W, VR=5.6V

Zener Diodes 0.15W, VR=5.6V

Buy Now Datasheet
Single Zener Diodes - CZRU52C5V6-HF - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CZRU52C5V6-HF
Single Zener Diodes CZRU52C5V6-HF
DIODE ZENER 5.6V 150MW 0603

DIODE ZENER 5.6V 150MW 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-CZRU52C5V6-HF 641-2075-6-ND 040037-CZRU52C5V6-HF CZRU52C5V6-HF CZRU52C5V6-HF
Product Name 5.6V 150MW Zener Diode Single Zener Diodes Diodes - Zener - Single - CZRU52C5V6-HF Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) SOD-523; 0603/SOD-523F SOD-523; SOD-523F-2 2-SMD, No Lead
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data