Comchip Technology Corporation Single Zener Diodes CZRU52C4V7

Description
Zener Diode 4.7V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Zener Diode 4.7V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 641-1028-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1028-2-ND
Single Zener Diodes 641-1028-2-ND
Zener Diode 4.7V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 4.7V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-1028-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1028-1-ND
Single Zener Diodes 641-1028-1-ND
Zener Diode 4.7V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 4.7V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-1028-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1028-6-ND
Single Zener Diodes 641-1028-6-ND
Zener Diode 4.7V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 4.7V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
4.7V 150MW Zener Diode - 287-CZRU52C4V7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 150MW Zener Diode
287-CZRU52C4V7
4.7V 150MW Zener Diode 287-CZRU52C4V7
DIODE ZENER 4.7V 150MW 0603 Product overview: CZRU52C4V7 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C4V7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 150MW 0603 Product overview: CZRU52C4V7 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C4V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CZRU52C4V7 - 804611-CZRU52C4V7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRU52C4V7
804611-CZRU52C4V7
Diodes - Zener - Single - CZRU52C4V7 804611-CZRU52C4V7
Manufacturer: Comchip Technology Win Source Part Number: 804611-CZRU52C4V7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 150mW Voltage - Zener (Nom) (Vz): 4.7V Supplier Device Package: 0603/SOD-523F Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-SMD, No Lead Impedance (Maximum) (Zzt): 78 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 2V Part Number Series: CZRU52C4V7

Manufacturer: Comchip Technology
Win Source Part Number: 804611-CZRU52C4V7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 150mW
Voltage - Zener (Nom) (Vz): 4.7V
Supplier Device Package: 0603/SOD-523F
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 78 Ohms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 2V
Part Number Series: CZRU52C4V7

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C4V7
Zener Diodes CZRU52C4V7
Zener Diodes ZENER, 150mW 4.7V

Zener Diodes ZENER, 150mW 4.7V

Buy Now Datasheet
Single Zener Diodes - CZRU52C4V7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CZRU52C4V7
Single Zener Diodes CZRU52C4V7
DIODE ZENER 4.7V 150MW 0603

DIODE ZENER 4.7V 150MW 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 641-1028-2-ND 287-CZRU52C4V7 804611-CZRU52C4V7 CZRU52C4V7 CZRU52C4V7
Product Name Single Zener Diodes 4.7V 150MW Zener Diode Diodes - Zener - Single - CZRU52C4V7 Zener Diodes Single Zener Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Tape & Reel (TR) SOD-523; SOD-523F-2 2-SMD, No Lead
RoHS Compliant RoHS
VZ 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data