Manufacturer: Comchip Technology
Win Source Part Number: 1165994-CZRU52C4V7-H
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, No Lead
Mounting: SMD
Tolerance: ±5%
Power - Max: 150mW
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Family Name: CZRU52C4V7
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: 0603/SOD-523F
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 78 Ohm
Alternative Parts (Cross-Reference): TSZU52C4V7 RZ; TSZU52C4V7; TSZU52C4V7 RG;
Introduction Date: October 20, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
DIODE ZENER 4.7V 150MW 0603 Product overview: CZRU52C4V7-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C4V7-HF can be used for catalog matching and distributor lookup.
Zener Diode 4.7V 150mW ±5% Surface Mount 0603/SOD-523F
Zener Diodes 0.15W, VR=4.7V
DIODE ZENER 4.7V 150MW 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1165994-CZRU52C4V7-HF | 287-CZRU52C4V7-HF | CZRU52C4V7-HF-ND | CZRU52C4V7-HF | CZRU52C4V7-HF |
| Product Name | Diodes - Zener - Single - CZRU52C4V7-HF | 4.7V 150MW Zener Diode | Single Zener Diodes | Zener Diodes | Single Zener Diodes |
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | ||
| ZZT | 78 ohms | 78 ohms | 78 ohms | ||
| IR | 0.0050 mA | 0.0050 mA | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |